nVent Schroff, Inc. Front Panel, 2.901 X 0.498, Aluminium; Panel Type Nvent Schroff 20835-889

Description
FRONT PANEL, 2.901" x 0.498", ALUMINIUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:PMC Front Panel Cut-Outs; External Height - Metric:73.7mm; External Width - Metric:13mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 2.901" x 0.498", ALUMINIUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:PMC Front Panel Cut-Outs; External Height - Metric:73.7mm; External Width - Metric:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 2.901 X 0.498, Aluminium; Panel Type Nvent Schroff - 64T6303 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 2.901 X 0.498, Aluminium; Panel Type Nvent Schroff
64T6303
Front Panel, 2.901 X 0.498, Aluminium; Panel Type Nvent Schroff 64T6303
FRONT PANEL, 2.901" x 0.498", ALUMINIUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:PMC Front Panel Cut-Outs; External Height - Metric:73.7mm; External Width - Metric:13mm RoHS Compliant: Yes

FRONT PANEL, 2.901" x 0.498", ALUMINIUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:PMC Front Panel Cut-Outs; External Height - Metric:73.7mm; External Width - Metric:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T6303
Product Name Front Panel, 2.901 X 0.498, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details