nVent Schroff, Inc. Frame Hd 1200H 800W 900D-7021 Nvent Schroff 20130087

Description
FRAME HD 1200H 800W 900D-7021
Description
FRAME HD 1200H 800W 900D-7021

Suppliers

Company
Product
Description
Supplier Links
Frame Hd 1200H 800W 900D-7021 Nvent Schroff - 27X5856 - Newark, An Avnet Company
Chicago, IL, United States
Frame Hd 1200H 800W 900D-7021 Nvent Schroff
27X5856
Frame Hd 1200H 800W 900D-7021 Nvent Schroff 27X5856
FRAME HD 1200H 800W 900D-7021

FRAME HD 1200H 800W 900D-7021

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X5856
Product Name Frame Hd 1200H 800W 900D-7021 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details