nVent Schroff, Inc. Novastar 47U 553W600D 7021-35 Nvent Schroff 16230017

Description
NOVASTAR 47U 553W600D 7021-35
Description
NOVASTAR 47U 553W600D 7021-35

Suppliers

Company
Product
Description
Supplier Links
Novastar 47U 553W600D 7021-35 Nvent Schroff - 27X5754 - Newark, An Avnet Company
Chicago, IL, United States
Novastar 47U 553W600D 7021-35 Nvent Schroff
27X5754
Novastar 47U 553W600D 7021-35 Nvent Schroff 27X5754
NOVASTAR 47U 553W600D 7021-35

NOVASTAR 47U 553W600D 7021-35

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X5754
Product Name Novastar 47U 553W600D 7021-35 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details