nVent Schroff, Inc. Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff 14830-005

Description
ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff - 98Y5886 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff
98Y5886
Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff 98Y5886
ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes

ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y5886
Product Name Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff
Length 3.7 inch (94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 1414N4PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details