nVent Schroff, Inc. Enclosure, Interscale C For Embedded Nuc; For Use With Nvent Schroff 14830-002

Description
ENCLOSURE, INTERSCALE C FOR EMBEDDED NUC; For Use With:Embedded NUC Computer Boards; External Height:43.65mm; External Width:112mm; External Depth:106.5mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INTERSCALE C FOR EMBEDDED NUC; For Use With:Embedded NUC Computer Boards; External Height:43.65mm; External Width:112mm; External Depth:106.5mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Interscale C For Embedded Nuc; For Use With Nvent Schroff - 98Y5885 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Interscale C For Embedded Nuc; For Use With Nvent Schroff
98Y5885
Enclosure, Interscale C For Embedded Nuc; For Use With Nvent Schroff 98Y5885
ENCLOSURE, INTERSCALE C FOR EMBEDDED NUC; For Use With:Embedded NUC Computer Boards; External Height:43.65mm; External Width:112mm; External Depth:106.5mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes

ENCLOSURE, INTERSCALE C FOR EMBEDDED NUC; For Use With:Embedded NUC Computer Boards; External Height:43.65mm; External Width:112mm; External Depth:106.5mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y5885
Product Name Enclosure, Interscale C For Embedded Nuc; For Use With Nvent Schroff
Length 1.72 inch (43.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details