nVent Schroff, Inc. Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff 14825195

Description
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:399mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:399mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff - 83X9437 - Newark, An Avnet Company
Chicago, IL, United States
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff
83X9437
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff 83X9437
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:399mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:399mm; External Depth - Metric:221mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9437
Product Name Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff
Length 1.73 inch (43.99 mm)
Width 15.71 inch (399 mm)
Depth 8.7 inch (221 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details