nVent Schroff, Inc. Rackmount Cases 14821105

Description
Interscale M Standard Case 1Ux221mm
Request a Quote Datasheet
Description
Interscale M Standard Case 1Ux221mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 8104318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
8104318
Rackmount Cases 8104318
Interscale M Standard Case 1Ux221mm

Interscale M Standard Case 1Ux221mm

Supplier's Site
19 Case, Rack Mount, 1U, Steel, Grey; Rack U Height Nvent Schroff - 48Y0276 - Newark, An Avnet Company
Chicago, IL, United States
19 Case, Rack Mount, 1U, Steel, Grey; Rack U Height Nvent Schroff
48Y0276
19 Case, Rack Mount, 1U, Steel, Grey; Rack U Height Nvent Schroff 48Y0276
19" CASE, RACK MOUNT, 1U, STEEL, GREY; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:44mm; External Width - Metric:444mm; External Depth - Metric:221mm; External Height - RoHS Compliant: Yes

19" CASE, RACK MOUNT, 1U, STEEL, GREY; Rack U Height:1U; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:44mm; External Width - Metric:444mm; External Depth - Metric:221mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 8104318 48Y0276
Product Name Rackmount Cases 19 Case, Rack Mount, 1U, Steel, Grey; Rack U Height Nvent Schroff
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Bending tool storage - NCB-DI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details