nVent Schroff, Inc. Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff 14820134

Description
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:133mm; External Depth - Metric:177mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:133mm; External Depth - Metric:177mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff - 83X9433 - Newark, An Avnet Company
Chicago, IL, United States
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff
83X9433
Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff 83X9433
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:133mm; External Depth - Metric:177mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.99mm; External Width - Metric:133mm; External Depth - Metric:177mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9433
Product Name Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff
Length 1.73 inch (43.99 mm)
Width 5.24 inch (133 mm)
Depth 6.97 inch (177 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-406-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details