Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABINETS AND CASEWORK
NVENT SCHROFF, INC.
14575134 -- COMPAC PRO CASE 3U 42HP 271D NVENT SCHROFF
nVent Schroff, Inc.
Compac Pro Case 3U 42Hp 271D Nvent Schroff
14575134
Description
COMPAC PRO CASE 3U 42HP 271D
Newark, An Avnet Company
Done
Description
COMPAC PRO CASE 3U 42HP 271D
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Compac Pro Case 3U 42Hp 271D Nvent Schroff
65W0433
Compac Pro Case 3U 42Hp 271D Nvent Schroff
65W0433
COMPAC PRO CASE 3U 42HP 271D
COMPAC PRO CASE 3U 42HP 271D
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cabinets and Casework
Product Number
65W0433
Product Name
Compac Pro Case 3U 42Hp 271D Nvent Schroff
Unlock Full Specs
to access all available technical data
Similar Products
AirClean Systems
Unvented Base Cabinets
Specs
Use
Industrial
Type
Shelving Cabinet
Material
Polypropylene (PP)
View Details
MarShield
Lead Lined Cabinets and Furniture
Specs
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
RS Components, Ltd.
Tool Bags
217964
Specs
Type
Tool Cabinet
Material
Polypropylene (PP); Polypropylene, Polyethylene
Height
2.36 inch (60 mm)
View Details
Air Innovations LLC
SSC 4500 Sterile Storage Cabinet
Specs
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details