nVent Schroff, Inc. Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 14575-175

Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:331mm; External Height - Imperial:- RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:331mm; External Height - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff - 27W9809 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
27W9809
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 27W9809
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:331mm; External Height - Imperial:- RoHS Compliant: Yes

CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:331mm; External Height - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27W9809
Product Name Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Mobile drawer cabinets - R5BJE-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details