nVent Schroff, Inc. Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 14575-169

Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:5.8"RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:5.8"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff - 82T4355 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
82T4355
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 82T4355
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:5.8"RoHS Compliant: Yes

CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:5.8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82T4355
Product Name Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1368878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Features Modular
Material Plastic
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details