nVent Schroff, Inc. Case, Desk Top, 3U, 13.032, Aluminium; Rack U Height Nvent Schroff 14575-125

Description
CASE, DESK TOP, 3U, 13.032", ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:257mm; External Depth - Metric:331mm; Body Color:White, Grey RoHS Compliant: Yes
Datasheet
Description
CASE, DESK TOP, 3U, 13.032", ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:257mm; External Depth - Metric:331mm; Body Color:White, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Desk Top, 3U, 13.032, Aluminium; Rack U Height Nvent Schroff - 82T4346 - Newark, An Avnet Company
Chicago, IL, United States
Case, Desk Top, 3U, 13.032, Aluminium; Rack U Height Nvent Schroff
82T4346
Case, Desk Top, 3U, 13.032, Aluminium; Rack U Height Nvent Schroff 82T4346
CASE, DESK TOP, 3U, 13.032", ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:257mm; External Depth - Metric:331mm; Body Color:White, Grey RoHS Compliant: Yes

CASE, DESK TOP, 3U, 13.032", ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:257mm; External Depth - Metric:331mm; Body Color:White, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82T4346
Product Name Case, Desk Top, 3U, 13.032, Aluminium; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEC-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details