nVent Schroff, Inc. Case, 19, Desk Top, 4U; Rack U Height Nvent Schroff 14575-103

Description
CASE, 19", DESK TOP, 4U; Rack U Height:3U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:186mm; External Depth - Metric:271mm; External Height - Imperial:5.8" RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, 4U; Rack U Height:3U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:186mm; External Depth - Metric:271mm; External Height - Imperial:5.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, 4U; Rack U Height Nvent Schroff - 82T4343 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, 4U; Rack U Height Nvent Schroff
82T4343
Case, 19, Desk Top, 4U; Rack U Height Nvent Schroff 82T4343
CASE, 19", DESK TOP, 4U; Rack U Height:3U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:186mm; External Depth - Metric:271mm; External Height - Imperial:5.8" RoHS Compliant: Yes

CASE, 19", DESK TOP, 4U; Rack U Height:3U; Enclosure Material:-; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:186mm; External Depth - Metric:271mm; External Height - Imperial:5.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82T4343
Product Name Case, 19, Desk Top, 4U; Rack U Height Nvent Schroff
Height 5.80 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 219130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre
Height 9.45 inch (240 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details