Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
NVENT SCHROFF, INC.
13100133 -- SWITCHING POWER SUPPLIES
nVent Schroff, Inc.
Switching Power Supplies
13100133
Description
Switched-mode power supply 100 W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Switched-mode power supply 100 W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
2883989
Switching Power Supplies
2883989
Switched-mode power supply 100 W
Switched-mode power supply 100 W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Supplies
Product Number
2883989
Product Name
Switching Power Supplies
Operating Temperature
50 C (122 F)
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Current Source Power Unit
4758A
Specs
Type
Current Source
View Details
RS Components, Ltd.
Switching Power Supplies
1227712
Specs
Form Factor
Board Mount
Operating Temperature
-20 C (-4 F)
Regulatory Compliance
RoHS Compliant
View Details
Daitron Co., Ltd.
LFS50A Series Low Noise AC/DC Supply (10mV@50W)
LFS50A
Specs
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details
Placid Industries
PSH2-30-220 Bench-top Power Supply
PSH2-30-220
Specs
Type
DC Power Supply
Form Factor
Desktop / Free Standing
DC Output Voltage
30.0 volts
View Details