nVent Schroff, Inc. Ac/dc Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V Rohs Compliant Nvent Schroff 13100123

Description
AC/DC Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V RoHS Compliant: Yes
Datasheet
Description
AC/DC Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V Rohs Compliant Nvent Schroff - 50M6109 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V Rohs Compliant Nvent Schroff
50M6109
Ac/dc Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V Rohs Compliant Nvent Schroff 50M6109
AC/DC Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V RoHS Compliant: Yes

AC/DC Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50M6109
Product Name Ac/dc Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V Rohs Compliant Nvent Schroff
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details