Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
NVENT SCHROFF, INC.
10713-142 -- RACK COOLING
nVent Schroff, Inc.
Rack Cooling
10713-142
Description
nVent SCHROFF 10713-142 Air Deflector
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
nVent SCHROFF 10713-142 Air Deflector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Cooling
2698544
Rack Cooling
2698544
nVent SCHROFF 10713-142 Air Deflector
nVent SCHROFF 10713-142 Air Deflector
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electronic Cooling Fans
Product Number
2698544
Product Name
Rack Cooling
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF67000T3RLG230
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
230 volts
View Details
STEGO
Heater, Fan With Thermostat, 230 V, 950 W, 99 Mm, 160 Mm, 182 Mm, 3.898 Rohs Compliant Stego
13051.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
AX12BL004C-B255 Series 7.0 Ampere (A) Current and 883 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan
AX12BL004C-B255-1SP-02
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Rosenberg USA
Axial Fan
125DS 48 VDC
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details