NVENT SCHROFF, INC.
10501-027 -- HANDLE TYPE 3 B/A 3U NVENT SCHROFF
nVent Schroff, Inc.
Handle Type 3 B/a 3U Nvent Schroff
10501-027
Description
HANDLE TYPE 3 B/A 3U
Description
HANDLE TYPE 3 B/A 3U
Suppliers
Handle Type 3 B/a 3U Nvent Schroff
64T5724
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T5724 |
|
Product Name
|
Handle Type 3 B/a 3U Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Type
Tool Cabinet
Height
62.00 inch (1575 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details