nVent Schroff, Inc. Case, 19, Desk Top, Steel, 9U; Rack U Height Nvent Schroff 10225-640

Description
CASE, 19", DESK TOP, STEEL, 9U; Rack U Height:9U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:420mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:16.5" RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, STEEL, 9U; Rack U Height:9U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:420mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:16.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, Steel, 9U; Rack U Height Nvent Schroff - 64T5706 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, Steel, 9U; Rack U Height Nvent Schroff
64T5706
Case, 19, Desk Top, Steel, 9U; Rack U Height Nvent Schroff 64T5706
CASE, 19", DESK TOP, STEEL, 9U; Rack U Height:9U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:420mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:16.5" RoHS Compliant: Yes

CASE, 19", DESK TOP, STEEL, 9U; Rack U Height:9U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:420mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:16.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T5706
Product Name Case, 19, Desk Top, Steel, 9U; Rack U Height Nvent Schroff
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 1878987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 10.24 inch (260 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details