nVent Schroff, Inc. Rackmount Cases 10225-627

Description
Enclosure, 19in Comptec, 7U, 500mm D
Request a Quote
Description
Enclosure, 19in Comptec, 7U, 500mm D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 7212695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
7212695
Rackmount Cases 7212695
Enclosure, 19in Comptec, 7U, 500mm D

Enclosure, 19in Comptec, 7U, 500mm D

Supplier's Site
Comptec Case 7U 500D Nvent Schroff - 64T5702 - Newark, An Avnet Company
Chicago, IL, United States
Comptec Case 7U 500D Nvent Schroff
64T5702
Comptec Case 7U 500D Nvent Schroff 64T5702
COMPTEC CASE 7U 500D

COMPTEC CASE 7U 500D

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 7212695 64T5702
Product Name Rackmount Cases Comptec Case 7U 500D Nvent Schroff
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details