nVent Schroff, Inc. Case, Desk-Top, H3, D400; Rack U Height Nvent Schroff 10225-612

Description
CASE, DESK-TOP, H3, D400; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:153mm; External Width - Metric:520mm; External Depth - Metric:400mm; External Height - Imperial:6.02"; ExternalRoHS Compliant: Yes
Datasheet
Description
CASE, DESK-TOP, H3, D400; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:153mm; External Width - Metric:520mm; External Depth - Metric:400mm; External Height - Imperial:6.02"; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Desk-Top, H3, D400; Rack U Height Nvent Schroff - 74M5765 - Newark, An Avnet Company
Chicago, IL, United States
Case, Desk-Top, H3, D400; Rack U Height Nvent Schroff
74M5765
Case, Desk-Top, H3, D400; Rack U Height Nvent Schroff 74M5765
CASE, DESK-TOP, H3, D400; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:153mm; External Width - Metric:520mm; External Depth - Metric:400mm; External Height - Imperial:6.02"; ExternalRoHS Compliant: Yes

CASE, DESK-TOP, H3, D400; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:153mm; External Width - Metric:520mm; External Depth - Metric:400mm; External Height - Imperial:6.02"; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M5765
Product Name Case, Desk-Top, H3, D400; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details