NVE Corporation Digital Isolators - IL 422-3V IL 422-3V

Description
Manufacturer: NVE Corp Win Source Part Number: 921133-IL 422-3V Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: RS422, RS485 Digital Isolator 2500Vrms 3 Channel 25Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1017-5, 390-1017-5-ND, 390-IL422-3V, IL422-3V
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921133-IL 422-3V Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: RS422, RS485 Digital Isolator 2500Vrms 3 Channel 25Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1017-5, 390-1017-5-ND, 390-IL422-3V, IL422-3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 422-3V - 921133-IL 422-3V - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 422-3V
921133-IL 422-3V
Digital Isolators - IL 422-3V 921133-IL 422-3V
Manufacturer: NVE Corp Win Source Part Number: 921133-IL 422-3V Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: RS422, RS485 Digital Isolator 2500Vrms 3 Channel 25Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-1017-5, 390-1017-5-ND, 390-IL422-3V, IL422-3V

Manufacturer: NVE Corp
Win Source Part Number: 921133-IL 422-3V
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 100°C
Features: RS422, RS485 Digital Isolator 2500Vrms 3 Channel 25Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-1017-5, 390-1017-5-ND, 390-IL422-3V, IL422-3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921133-IL 422-3V
Product Name Digital Isolators - IL 422-3V
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
2-channel backpanel without cold junction compensation sensor - 8BP02-1 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details