NVE Corporation Voltage Regulator, 5V, Tdfn-6; Topology Nve DC002-10E

Description
VOLTAGE REGULATOR, 5V, TDFN-6; Topology:-; Input Voltage Min:6.2V; Input Voltage Max:36V; DC / DC Converter IC Case:TDFN; No. of Pins:6Pins; Output Current:20mA; Switching Frequency:-; Operating Temperature Max:170°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR, 5V, TDFN-6; Topology:-; Input Voltage Min:6.2V; Input Voltage Max:36V; DC / DC Converter IC Case:TDFN; No. of Pins:6Pins; Output Current:20mA; Switching Frequency:-; Operating Temperature Max:170°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, 5V, Tdfn-6; Topology Nve - 72W1079 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, 5V, Tdfn-6; Topology Nve
72W1079
Voltage Regulator, 5V, Tdfn-6; Topology Nve 72W1079
VOLTAGE REGULATOR, 5V, TDFN-6; Topology:-; Input Voltage Min:6.2V; Input Voltage Max:36V; DC / DC Converter IC Case:TDFN; No. of Pins:6Pins; Output Current:20mA; Switching Frequency:-; Operating Temperature Max:170°C; Product Range:-RoHS Compliant: Yes

VOLTAGE REGULATOR, 5V, TDFN-6; Topology:-; Input Voltage Min:6.2V; Input Voltage Max:36V; DC / DC Converter IC Case:TDFN; No. of Pins:6Pins; Output Current:20mA; Switching Frequency:-; Operating Temperature Max:170°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator, 5V, Tdfn-6, Full Reel; Topology Nve - 72W1080 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, 5V, Tdfn-6, Full Reel; Topology Nve
72W1080
Voltage Regulator, 5V, Tdfn-6, Full Reel; Topology Nve 72W1080
VOLTAGE REGULATOR, 5V, TDFN-6, FULL REEL; Topology:-; Input Voltage Min:6.2V; Input Voltage Max:36V; DC / DC Converter IC Case:TDFN; No. of Pins:6Pins; Output Current:20mA; Switching Frequency:-; Operating Temperature Max:170°C RoHS Compliant: Yes

VOLTAGE REGULATOR, 5V, TDFN-6, FULL REEL; Topology:-; Input Voltage Min:6.2V; Input Voltage Max:36V; DC / DC Converter IC Case:TDFN; No. of Pins:6Pins; Output Current:20mA; Switching Frequency:-; Operating Temperature Max:170°C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DC002-10E
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DC002-10E
IC REG CONV INDUST 1OUT 6TDFN

IC REG CONV INDUST 1OUT 6TDFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 72W1079 DC002-10E
Product Name Voltage Regulator, 5V, Tdfn-6; Topology Nve Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 6.2 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details