NVE Corporation 5.0V Voltage Regulator DC002-10E

Description
NVE's DC001-10E 5.0 Volt regulator is designed to be used in harsh, noisy environments with high voltage transient immunity and high input voltage capability. These regulators protect the sensitive electronic components downstream, while providing a stable regulated supply voltage. They are rated for operation up to 175 degrees Celsius. The low profile, small footprint package features an exposed die attach pad for direct heat sinking to the circuit board.
Request a Quote Datasheet
Description
NVE's DC001-10E 5.0 Volt regulator is designed to be used in harsh, noisy environments with high voltage transient immunity and high input voltage capability. These regulators protect the sensitive electronic components downstream, while providing a stable regulated supply voltage. They are rated for operation up to 175 degrees Celsius. The low profile, small footprint package features an exposed die attach pad for direct heat sinking to the circuit board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
5.0V Voltage Regulator
DC002-10E
5.0V Voltage Regulator DC002-10E
NVE's DC001-10E 5.0 Volt regulator is designed to be used in harsh, noisy environments with high voltage transient immunity and high input voltage capability. These regulators protect the sensitive electronic components downstream, while providing a stable regulated supply voltage. They are rated for operation up to 175 degrees Celsius. The low profile, small footprint package features an exposed die attach pad for direct heat sinking to the circuit board.

NVE's DC001-10E 5.0 Volt regulator is designed to be used in harsh, noisy environments with high voltage transient immunity and high input voltage capability. These regulators protect the sensitive electronic components downstream, while providing a stable regulated supply voltage. They are rated for operation up to 175 degrees Celsius. The low profile, small footprint package features an exposed die attach pad for direct heat sinking to the circuit board.

Supplier's Site
Power Management IC - 750-DC002-10E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
750-DC002-10E
Power Management IC 750-DC002-10E
IC REG CONV INDUST 1OUT 6TDFN Product overview: DC002-10E from NVE Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DC002-10E can be used for catalog matching and distributor lookup.

IC REG CONV INDUST 1OUT 6TDFN Product overview: DC002-10E from NVE Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DC002-10E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1372176-DC002-10E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1372176-DC002-10E
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1372176-DC002-10E
Win Source Part Number: 1372176-DC002-10E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Package: Tube Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-TDFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Converter, Industrial and Automotive Sensors REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 1 Voltage - Output: 5V Voltage - Input: 6.2V ~ 36V

Win Source Part Number: 1372176-DC002-10E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 170°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Package: Tube
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-TDFN (2.5x2.5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Converter, Industrial and Automotive Sensors
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Output: 5V
Voltage - Input: 6.2V ~ 36V

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - DC002-10E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DC002-10E
PMIC - Voltage Regulators - Special Purpose DC002-10E
IC REG CONV INDUST 1OUT 6TDFN

IC REG CONV INDUST 1OUT 6TDFN

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number DC002-10E 750-DC002-10E 1372176-DC002-10E DC002-10E
Product Name 5.0V Voltage Regulator Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; Tube Other; 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
Voltage Regulators - 1904524 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Power Distribution Switches, Load Drivers - BTG70501EPLXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Special Features Slew Rate Controlled
View Details