AD-Series GMR Switches are precision digital magnetic sensors with digital outputs, operate points between 1 and 8 mT, and supply voltage ranges of 3 V to 6 V or 4.5 V to 30 V. They feature 20 mA output drive, temperature and voltage stability, and a frequency response up to 100 kHz, available in ultraminiature DFN6 and MSOP8 packages. The AD704 variant operates with a magnetic activate point of 1.5 to 2.5 mT and a release point differential of 0.5 to 1.4 mT. Operating temperature range is -40°C to 125°C, with a supply current of up to 7.5 mA at 24 V output on, and output voltage drop of 0.2 V at 20 mA sink current. The part is qualified for human body model ESD up to 2000 V.
Win Source Part Number: 1225826-AD704-02E
Category: Sensors, Transducers>Magnetic
Series: AD
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 20mA
Sensing Range: ±2.5mT Trip, ±1.1mT Release
Voltage - Supply: 4.5V ~ 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Sensor Products
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1225826-AD704-02E |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |