NVE Corporation Switches (Solid State) AD624-02E

Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AD624-02E-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AD624-02E-ND
Switches (Solid State) AD624-02E-ND
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC

Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AD624-02E-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-BSW-1L-PU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3908 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000002588-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details