NuTrend Apparel & Accessories NuTrend 340-25 White Cotton 25 lb Reclaimed Rag - Corrugate NUTREND 340-25

Description
R.S. Hughes Company features a huge selection of industrial supplies including this reclaimed rag. Items within this category come in a variety of colors; this product is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a corrugate. The material used in this product are: cotton material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this reclaimed rag. Items within this category come in a variety of colors; this product is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a corrugate. The material used in this product are: cotton material.

Suppliers

Company
Product
Description
Supplier Links
NuTrend 340-25 White Cotton 25 lb Reclaimed Rag - Corrugate - NUTREND 340-25 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
NuTrend 340-25 White Cotton 25 lb Reclaimed Rag - Corrugate
NUTREND 340-25
NuTrend 340-25 White Cotton 25 lb Reclaimed Rag - Corrugate NUTREND 340-25
R.S. Hughes Company features a huge selection of industrial supplies including this reclaimed rag. Items within this category come in a variety of colors; this product is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a corrugate. The material used in this product are: cotton material.

R.S. Hughes Company features a huge selection of industrial supplies including this reclaimed rag. Items within this category come in a variety of colors; this product is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a corrugate. The material used in this product are: cotton material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number NUTREND 340-25
Product Name NuTrend 340-25 White Cotton 25 lb Reclaimed Rag - Corrugate
Views / General Types Wipe or Swab; Rag / Used
Unlock Full Specs
to access all available technical data

Similar Products

WorkWipes® New White Terry Towel in Bag - WIP581 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Wipes - 568124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Dust wipes; No Solvent or Cleaner
Length 24.02 inch (610 mm)
Width / OD 12.01 inch (305 mm)
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details