NuAire, Inc. Base Cabinet End Filler Panels ProGard NU-77

Description
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.
Description
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Base Cabinet End Filler Panels - ProGard NU-77 - NuAire, Inc.
Plymouth, MN, USA
Base Cabinet End Filler Panels
ProGard NU-77
Base Cabinet End Filler Panels ProGard NU-77
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application.
All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

Supplier's Site

Technical Specifications

  NuAire, Inc.
Product Category Cabinets and Casework
Product Number ProGard NU-77
Product Name Base Cabinet End Filler Panels
Use Industrial
Type Filler Panel
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Tool Belts & Tool Pouches - 179792 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 13.58 inch (345 mm)
View Details