Nu-Star, Inc. Battery Powered Lifting Cart MFC-100™

Description
The hydraulically operated MFC-100™ is ideal for lifting and moving heavy barrels, automotive towing or lifting awkward equipment. With push-button ease, operators can engage the hydraulic lift to raise the load for effortless transportation. Featuring diverse attachment options and a 15,000-pound maximum push capacity, the MFC-100 is a powerful, flexible industrial cart solution for a wide range of material handling applications. Features and Benefits Fully programmable control system with diagnostic features to adjust speed and acceleration/deceler ation based on load and environment Fingertip control and compact sizing deliver superior maneuverability Load capacity of 15,000 for heavy-duty applications Built-in battery charger for long lasting operation Automatic braking for increased operator safety Accessories Crane lift for heavy material handling applications Utility table for holding or moving awkward parts or equipment Custom, interchangeable attachments for individual requirements
Description
The hydraulically operated MFC-100™ is ideal for lifting and moving heavy barrels, automotive towing or lifting awkward equipment. With push-button ease, operators can engage the hydraulic lift to raise the load for effortless transportation. Featuring diverse attachment options and a 15,000-pound maximum push capacity, the MFC-100 is a powerful, flexible industrial cart solution for a wide range of material handling applications. Features and Benefits Fully programmable control system with diagnostic features to adjust speed and acceleration/deceler ation based on load and environment Fingertip control and compact sizing deliver superior maneuverability Load capacity of 15,000 for heavy-duty applications Built-in battery charger for long lasting operation Automatic braking for increased operator safety Accessories Crane lift for heavy material handling applications Utility table for holding or moving awkward parts or equipment Custom, interchangeable attachments for individual requirements

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Lifting Cart - MFC-100™ - Nu-Star, Inc.
Shakopee, MN, USA
Battery Powered Lifting Cart
MFC-100™
Battery Powered Lifting Cart MFC-100™
The hydraulically operated MFC-100™ is ideal for lifting and moving heavy barrels, automotive towing or lifting awkward equipment. With push-button ease, operators can engage the hydraulic lift to raise the load for effortless transportation. Featuring diverse attachment options and a 15,000-pound maximum push capacity, the MFC-100 is a powerful, flexible industrial cart solution for a wide range of material handling applications. Features and Benefits Fully programmable control system with diagnostic features to adjust speed and acceleration/deceler ation based on load and environment Fingertip control and compact sizing deliver superior maneuverability Load capacity of 15,000 for heavy-duty applications Built-in battery charger for long lasting operation Automatic braking for increased operator safety Accessories Crane lift for heavy material handling applications Utility table for holding or moving awkward parts or equipment Custom, interchangeable attachments for individual requirements

The hydraulically operated MFC-100™ is ideal for lifting and moving heavy barrels, automotive towing or lifting awkward equipment. With push-button ease, operators can engage the hydraulic lift to raise the load for effortless transportation. Featuring diverse attachment options and a 15,000-pound maximum push capacity, the MFC-100 is a powerful, flexible industrial cart solution for a wide range of material handling applications.

Features and Benefits

  • Fully programmable control system with diagnostic features to adjust speed and acceleration/deceleration based on load and environment
  • Fingertip control and compact sizing deliver superior maneuverability
  • Load capacity of 15,000 for heavy-duty applications
  • Built-in battery charger for long lasting operation
  • Automatic braking for increased operator safety

Accessories

  • Crane lift for heavy material handling applications
  • Utility table for holding or moving awkward parts or equipment
  • Custom, interchangeable attachments for individual requirements
Supplier's Site

Technical Specifications

  Nu-Star, Inc.
Product Category Material Handling Carts and Trucks
Product Number MFC-100™
Product Name Battery Powered Lifting Cart
Cart / Truck Type Drum Cart (optional feature); Crane Lift, Utility Table, Custom Interchangeable Attachments
Capacity 15000 lbs (6803 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2728834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 27 inch (690 mm)
View Details