Nu-Star, Inc. Electric Wheelbarrow E-750

Description
The Power Pusher E-750 Electric Wheelbarrow is designed to safely, easily transport loads weighing up to 1000 pounds. Available with a standard heavy-duty, high-density poly tub or galvanized steel tub, the motorized wheelbarrow improves safety and efficiency by eliminating challenges and unnecessary production delays that are associated with manually-operated wheelbarrows.  Designed to minimize strain, the E-750 is ergonomic and provides push-button unloading capability.
Description
The Power Pusher E-750 Electric Wheelbarrow is designed to safely, easily transport loads weighing up to 1000 pounds. Available with a standard heavy-duty, high-density poly tub or galvanized steel tub, the motorized wheelbarrow improves safety and efficiency by eliminating challenges and unnecessary production delays that are associated with manually-operated wheelbarrows.  Designed to minimize strain, the E-750 is ergonomic and provides push-button unloading capability.

Suppliers

Company
Product
Description
Supplier Links
Shakopee, MN, USA
Electric Wheelbarrow
E-750
Electric Wheelbarrow E-750
The Power Pusher E-750 Electric Wheelbarrow is designed to safely, easily transport loads weighing up to 1000 pounds. Available with a standard heavy-duty, high-density poly tub or galvanized steel tub, the motorized wheelbarrow improves safety and efficiency by eliminating challenges and unnecessary production delays that are associated with manually-operated wheelbarrows.  Designed to minimize strain, the E-750 is ergonomic and provides push-button unloading capability.

The Power Pusher E-750 Electric Wheelbarrow is designed to safely, easily transport loads weighing up to 1000 pounds. Available with a standard heavy-duty, high-density poly tub or galvanized steel tub, the motorized wheelbarrow improves safety and efficiency by eliminating challenges and unnecessary production delays that are associated with manually-operated wheelbarrows.  Designed to minimize strain, the E-750 is ergonomic and provides push-button unloading capability.

Supplier's Site

Technical Specifications

  Nu-Star, Inc.
Product Category Material Handling Carts and Trucks
Product Number E-750
Product Name Electric Wheelbarrow
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Dollies - 9097040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 529 lbs (240 kg)
Length 30 inch (760 mm)
View Details