NTN Bearing Corporation Bearing WS89306

Description
BEARING NEEDLE ROLLER THRUST INNER RING 30X60X6MM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING NEEDLE ROLLER THRUST INNER RING 30X60X6MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 59383040 - Radwell International
Willingboro, NJ, United States
Bearing
59383040
Bearing 59383040
BEARING NEEDLE ROLLER THRUST INNER RING 30X60X6MM. FREE 2 YEAR RADWELL WARRANTY

BEARING NEEDLE ROLLER THRUST INNER RING 30X60X6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 59383040
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details