NTN Bearing Corporation Bearing RNA4908LL/3AS

Description
BEARING, NEEDLE ROLLER BEARING, INNER DIA.: 48MM, OUTER DIA.: 62 MM, WIDTH: 22 MM, SINGLE ROW, INNER/OUTER RING MATERIAL; STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, NEEDLE ROLLER BEARING, INNER DIA.: 48MM, OUTER DIA.: 62 MM, WIDTH: 22 MM, SINGLE ROW, INNER/OUTER RING MATERIAL; STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119268389 - Radwell International
Willingboro, NJ, United States
Bearing
119268389
Bearing 119268389
BEARING, NEEDLE ROLLER BEARING, INNER DIA.: 48MM, OUTER DIA.: 62 MM, WIDTH: 22 MM, SINGLE ROW, INNER/OUTER RING MATERIAL; STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING, NEEDLE ROLLER BEARING, INNER DIA.: 48MM, OUTER DIA.: 62 MM, WIDTH: 22 MM, SINGLE ROW, INNER/OUTER RING MATERIAL; STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119268389
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details