NTN Bearing Corporation Plummer Blocks

Description
Plummer Block Structure Plummer block unit Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt The bolt protects the plummer block against loosening due to vibration and impact. Oil fill plug For relubrication. Seal Excellent sealing performance. Self-aligning rolling bearing Self-aligning ball or roller bearing is built into plummer block. Adapter Simplifies installation of the bearing. Oil drain plug For draining old lubricant. Mounting bolt holes Allow easy positioning and installation. Knock ball The upper and lower housings can be assembled together at higher accuracy thanks to ball-knock system using steel balls. Also, the upper cover can be installed or removed easily.
Datasheet
Description
Plummer Block Structure Plummer block unit Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt The bolt protects the plummer block against loosening due to vibration and impact. Oil fill plug For relubrication. Seal Excellent sealing performance. Self-aligning rolling bearing Self-aligning ball or roller bearing is built into plummer block. Adapter Simplifies installation of the bearing. Oil drain plug For draining old lubricant. Mounting bolt holes Allow easy positioning and installation. Knock ball The upper and lower housings can be assembled together at higher accuracy thanks to ball-knock system using steel balls. Also, the upper cover can be installed or removed easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks -  - NTN Bearing Corporation
Mount Prospect, IL, USA
Plummer Blocks
Plummer Blocks
Plummer Block Structure Plummer block unit Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt The bolt protects the plummer block against loosening due to vibration and impact. Oil fill plug For relubrication. Seal Excellent sealing performance. Self-aligning rolling bearing Self-aligning ball or roller bearing is built into plummer block. Adapter Simplifies installation of the bearing. Oil drain plug For draining old lubricant. Mounting bolt holes Allow easy positioning and installation. Knock ball The upper and lower housings can be assembled together at higher accuracy thanks to ball-knock system using steel balls. Also, the upper cover can be installed or removed easily.

Plummer Block Structure

Plummer block unit
Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel.

Tightening bolt
The bolt protects the plummer block against loosening due to vibration and impact.

Oil fill plug
For relubrication.

Seal
Excellent sealing performance.

Self-aligning rolling bearing
Self-aligning ball or roller bearing is built into plummer block.

Adapter
Simplifies installation of the bearing.

Oil drain plug
For draining old lubricant.

Mounting bolt holes
Allow easy positioning and installation.

Knock ball
The upper and lower housings can be assembled together at higher accuracy thanks to ball-knock system using steel balls. Also, the upper cover can be installed or removed easily.

Supplier's Site Datasheet

Technical Specifications

  NTN Bearing Corporation
Product Category Pillow Block Bearings
Product Name Plummer Blocks
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details