NTN Bearing Corporation Bearing NUTR203

Description
BEARING, MACH RING NEEDLE, ROLLER FOLLOWER, 40 MM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, MACH RING NEEDLE, ROLLER FOLLOWER, 40 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56831779 - Radwell International
Willingboro, NJ, United States
Bearing
56831779
Bearing 56831779
BEARING, MACH RING NEEDLE, ROLLER FOLLOWER, 40 MM. FREE 2 YEAR RADWELL WARRANTY

BEARING, MACH RING NEEDLE, ROLLER FOLLOWER, 40 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56831779
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Rotation - Cross Roller Ring - RAU15008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details