NTN Bearing Corporation Pillow Block/Bearing Housing FL204D1

Description
FLANGE MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON, UNCOATED,. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON, UNCOATED,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 56820159 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
56820159
Pillow Block/Bearing Housing 56820159
FLANGE MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON, UNCOATED,. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON, UNCOATED,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 56820159
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Oil Cup Pillow Block Mounted Bearing - BEH10A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details