NTN Bearing Corporation Bearing A-41

Description
WHEEL BEARING, TAPERED . FREE 2 YEAR RADWELL WARRANTY
Description
WHEEL BEARING, TAPERED . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 98316431 - Radwell International
Willingboro, NJ, United States
Bearing
98316431
Bearing 98316431
WHEEL BEARING, TAPERED . FREE 2 YEAR RADWELL WARRANTY

WHEEL BEARING, TAPERED . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 98316431
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Bearing - 49589776 - Radwell International
JTEKT North America, Inc.
View Details
Tapered Roller Bearings - LM67048 - Boca Bearings Company
Specs
Rolling Element Steel
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details