NTN Bearing Corporation Bearing 7206BL1G

Description
BEARING, ANGULAR CONTACT, 30 MM BORE, 62 MM OD, 16 MM WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, W/ OUT SNAP RING, UNCOATED, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ANGULAR CONTACT, 30 MM BORE, 62 MM OD, 16 MM WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, W/ OUT SNAP RING, UNCOATED, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56822848 - Radwell International
Willingboro, NJ, United States
Bearing
56822848
Bearing 56822848
BEARING, ANGULAR CONTACT, 30 MM BORE, 62 MM OD, 16 MM WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, W/ OUT SNAP RING, UNCOATED, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

BEARING, ANGULAR CONTACT, 30 MM BORE, 62 MM OD, 16 MM WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, W/ OUT SNAP RING, UNCOATED, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 56822848
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 35~60mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 4200 to 8000 rpm
View Details
GMN Bearing, USA Ltd.
Specs
Bearing Class ABEC 7 / Class 4 / P4 (optional feature); ABEC 9 / Class 2 / P2 (optional feature)
Material / Plating Ceramic Balls (optional feature); Chrome Plated
Seals / Shields None (Open Bearing)
View Details