NTN Bearing Corporation Bearing 7204

Description
BEARING CUP, TAPERED, 2-3/64 INCH OUTER DIAMETER, 15/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, TAPERED, 2-3/64 INCH OUTER DIAMETER, 15/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 74473697 - Radwell International
Willingboro, NJ, United States
Bearing
74473697
Bearing 74473697
BEARING CUP, TAPERED, 2-3/64 INCH OUTER DIAMETER, 15/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, TAPERED, 2-3/64 INCH OUTER DIAMETER, 15/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 74473697
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Machine Tools Bearings -  - JTEKT North America, Inc.
JTEKT North America, Inc.
Specs
Application Ball Screw Support
Design Units Metric
Bore 0.3937 to 7.4803 inch (10.000 to 190.000 mm)
View Details
Tapered Roller Bearings - 14124 - Boca Bearings Company
Specs
Rolling Element Steel
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details