NTN Bearing Corporation Bearing 6206LLU/L627

Description
BEARING, DEEP GROOVE BALL, 30MM BORE, 62MM OUTSIDE DIAMETER, 16MM OUTER RACE WIDTH, 2 SEALS, BALL BEARING, ABEC 1 / ISO PO, NO FILLING SLOT, NO SNAP RING, NO INTERNAL SPECIAL FEATURES, CO MEDIUM INTERNAL CLEARANCE, STEEL CAGE, CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, DEEP GROOVE BALL, 30MM BORE, 62MM OUTSIDE DIAMETER, 16MM OUTER RACE WIDTH, 2 SEALS, BALL BEARING, ABEC 1 / ISO PO, NO FILLING SLOT, NO SNAP RING, NO INTERNAL SPECIAL FEATURES, CO MEDIUM INTERNAL CLEARANCE, STEEL CAGE, CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119251113 - Radwell International
Willingboro, NJ, United States
Bearing
119251113
Bearing 119251113
BEARING, DEEP GROOVE BALL, 30MM BORE, 62MM OUTSIDE DIAMETER, 16MM OUTER RACE WIDTH, 2 SEALS, BALL BEARING, ABEC 1 / ISO PO, NO FILLING SLOT, NO SNAP RING, NO INTERNAL SPECIAL FEATURES, CO MEDIUM INTERNAL CLEARANCE, STEEL CAGE, CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

BEARING, DEEP GROOVE BALL, 30MM BORE, 62MM OUTSIDE DIAMETER, 16MM OUTER RACE WIDTH, 2 SEALS, BALL BEARING, ABEC 1 / ISO PO, NO FILLING SLOT, NO SNAP RING, NO INTERNAL SPECIAL FEATURES, CO MEDIUM INTERNAL CLEARANCE, STEEL CAGE, CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 119251113
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details