NTN Bearing Corporation Bearing 6001-ZZ-C3

Description
BALL BEARING, DEEP GROOVE, SINGLE, 12 MM INNER DIAMETER, 28 MM OUTSIDE DIAMETER, 8 MM WIDTH, DOUBLE SHIELDED, 5100 BASIC DYNAMIC LOAD, STEEL MATERIAL, 26000 MAX RPM, RADIAL LOAD DIRECTION, GRADE 0 PRECISION. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, DEEP GROOVE, SINGLE, 12 MM INNER DIAMETER, 28 MM OUTSIDE DIAMETER, 8 MM WIDTH, DOUBLE SHIELDED, 5100 BASIC DYNAMIC LOAD, STEEL MATERIAL, 26000 MAX RPM, RADIAL LOAD DIRECTION, GRADE 0 PRECISION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19486216 - Radwell International
Willingboro, NJ, United States
Bearing
19486216
Bearing 19486216
BALL BEARING, DEEP GROOVE, SINGLE, 12 MM INNER DIAMETER, 28 MM OUTSIDE DIAMETER, 8 MM WIDTH, DOUBLE SHIELDED, 5100 BASIC DYNAMIC LOAD, STEEL MATERIAL, 26000 MAX RPM, RADIAL LOAD DIRECTION, GRADE 0 PRECISION. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, SINGLE, 12 MM INNER DIAMETER, 28 MM OUTSIDE DIAMETER, 8 MM WIDTH, DOUBLE SHIELDED, 5100 BASIC DYNAMIC LOAD, STEEL MATERIAL, 26000 MAX RPM, RADIAL LOAD DIRECTION, GRADE 0 PRECISION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19486216
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details