NTN Bearing Corporation Bearing 4T-1328

Description
BEARING TAPERED ROLLING CONE 1.8X2.06X.565IN. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLING CONE 1.8X2.06X.565IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54515031 - Radwell International
Willingboro, NJ, United States
Bearing
54515031
Bearing 54515031
BEARING TAPERED ROLLING CONE 1.8X2.06X.565IN. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLING CONE 1.8X2.06X.565IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 54515031
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Tapered Roller Bearings - 07087 - Boca Bearings Company
Specs
Rolling Element Steel
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
Rolling Bearings - Roller Bearings - Tapered roller bearings - 33010 -  - FHD Bearings Co., Ltd.
Specs
Design Units Metric
Outside Diameter 3.1496 inch (80.000 mm)
Overall Width 0.9449 inch (24.000 mm)
View Details