NTN Bearing Corporation Bearing 362A

Description
BOWER BEARING , 362A, BEARING CUP, TAPERED, 3.5000X0.6501IN, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
Description
BOWER BEARING , 362A, BEARING CUP, TAPERED, 3.5000X0.6501IN, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 81672098 - Radwell International
Willingboro, NJ, United States
Bearing
81672098
Bearing 81672098
BOWER BEARING , 362A, BEARING CUP, TAPERED, 3.5000X0.6501IN, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

BOWER BEARING , 362A, BEARING CUP, TAPERED, 3.5000X0.6501IN, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 81672098
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
Tapered Roller Bearings - 30203(X) - Boca Bearings Company
Specs
Rolling Element Steel
Design Units Inch
Bore 17.0000 inch (431.800 mm)
View Details
Rolling Bearings - Roller Bearings - Tapered roller bearings - 33010 -  - FHD Bearings Co., Ltd.
Specs
Design Units Metric
Outside Diameter 3.1496 inch (80.000 mm)
Overall Width 0.9449 inch (24.000 mm)
View Details