NTN Bearing Corporation Bearing 32217U

Description
BEARING TAPERED ROLLING, CONE AND CUP, 85MM BORE 150MM OD 40MM WD, 3200 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLING, CONE AND CUP, 85MM BORE 150MM OD 40MM WD, 3200 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24747275 - Radwell International
Willingboro, NJ, United States
Bearing
24747275
Bearing 24747275
BEARING TAPERED ROLLING, CONE AND CUP, 85MM BORE 150MM OD 40MM WD, 3200 RPM. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLING, CONE AND CUP, 85MM BORE 150MM OD 40MM WD, 3200 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 24747275
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Rolling Bearings - Roller Bearings - Tapered roller bearings - 33010 -  - FHD Bearings Co., Ltd.
Specs
Design Units Metric
Outside Diameter 3.1496 inch (80.000 mm)
Overall Width 0.9449 inch (24.000 mm)
View Details