NTN-SNR Group Plain Bearings WS81110

Description
NTN WS81110 Bearing Assembly
Request a Quote
Description
NTN WS81110 Bearing Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 454626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
454626
Plain Bearings 454626
NTN WS81110 Bearing Assembly

NTN WS81110 Bearing Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 454626
Product Name Plain Bearings
Bore Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details
Oscillation - Spherical Bearing - SB25 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.65 inch (42 mm)
View Details
Plain Bearings - 558493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.38 inch (35 mm)
Housing Diameter 1.77 inch (45 mm)
Description Oil Retaining Tin Bronze
View Details