NTN-SNR Group Plain Bearings WS81105

Description
NTN WS81105 Bearing Assembly
Request a Quote
Description
NTN WS81105 Bearing Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 454623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
454623
Plain Bearings 454623
NTN WS81105 Bearing Assembly

NTN WS81105 Bearing Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 454623
Product Name Plain Bearings
Bore Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SA1 25UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.65 inch (42 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ31ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.25 inch (31.75 mm)
Length Through Bore 1.09 inch (27.76 mm)
View Details
Plain Bearings - 528046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 0.6299 inch (16 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details