NTN-SNR Group Roller Bearings NA6915R

Description
NTN NA6915R Needle Roller Thrust Bearing
Request a Quote
Description
NTN NA6915R Needle Roller Thrust Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453062
Roller Bearings 453062
NTN NA6915R Needle Roller Thrust Bearing

NTN NA6915R Needle Roller Thrust Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453062
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details