NTN-SNR Group Roller Bearings NA6906R

Description
NTN NA6906R Needle Roller Thrust Bearing
Request a Quote
Description
NTN NA6906R Needle Roller Thrust Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453051
Roller Bearings 453051
NTN NA6906R Needle Roller Thrust Bearing

NTN NA6906R Needle Roller Thrust Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453051
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
Rotation - Cross Roller Ring - RB14025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Sprag Clutch Bearings - 1845739 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details