NTN-SNR Group Roller Bearings HK2516F

Description
NTN HK2516F Needle Roller Thrust Bearing
Request a Quote
Description
NTN HK2516F Needle Roller Thrust Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453691
Roller Bearings 453691
NTN HK2516F Needle Roller Thrust Bearing

NTN HK2516F Needle Roller Thrust Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453691
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA11008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details