NTN-SNR Group Roller Bearings HK2220F

Description
NTN HK2220F Needle Roller Thrust Bearing
Request a Quote
Description
NTN HK2220F Needle Roller Thrust Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453688
Roller Bearings 453688
NTN HK2220F Needle Roller Thrust Bearing

NTN HK2220F Needle Roller Thrust Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453688
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details