Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
NTN-SNR GROUP
HK1212 -- ROLLER BEARINGS
NTN-SNR Group
Roller Bearings
HK1212
Description
NTN HK1212 Needle Roller Thrust Bearing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NTN HK1212 Needle Roller Thrust Bearing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
454731
Roller Bearings
454731
NTN HK1212 Needle Roller Thrust Bearing
NTN HK1212 Needle Roller Thrust Bearing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Bearings
Product Number
454731
Product Name
Roller Bearings
Rolling Element
Steel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sprag Clutch Bearings
1845746
Specs
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details
Accurate Bushing Company, Inc.
Aerospace Bearings, YAG(as,ms)
24461-8
Specs
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
0.5000 inch (12.700 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert
BPFLSS-160
Specs
Type
Spherical
Static Radial
37520 lbs (17016 kg)
View Details
HIWIN Corporation
Crossed Roller Bearings
CRBE Series
Specs
Type
Crossed Roller
View Details