NTN-SNR Group Plain Bearings GS81103

Description
NTN GS81103 Bearing Assembly
Request a Quote
Description
NTN GS81103 Bearing Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 454611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
454611
Plain Bearings 454611
NTN GS81103 Bearing Assembly

NTN GS81103 Bearing Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 454611
Product Name Plain Bearings
Bore Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.8750 inch (22.22 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 140 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 8.27 inch (210 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ76ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 3 inch (76.2 mm)
Length Through Bore 2.62 inch (66.67 mm)
View Details